STMicroelectronics Balun - BAL-CW1250D3 BAL-CW1250D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 110346-BAL-CW1250D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 0.97dB Return Loss (Min): 21dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 110346-BAL-CW1250D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 0.97dB Return Loss (Min): 21dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BAL-CW1250D3 - 110346-BAL-CW1250D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BAL-CW1250D3
110346-BAL-CW1250D3
Balun - BAL-CW1250D3 110346-BAL-CW1250D3
Manufacturer: STMicroelectronics Win Source Part Number: 110346-BAL-CW1250D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 10° Insertion Loss (Max): 0.97dB Return Loss (Min): 21dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 110346-BAL-CW1250D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 10°
Insertion Loss (Max): 0.97dB
Return Loss (Min): 21dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 110346-BAL-CW1250D3
Product Name Balun - BAL-CW1250D3
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products