STMicroelectronics Balun BAL-CC25-01D3

Description
BALUN 2.379GHZ-2.507GHZ 4UFBGA
Datasheet
Description
BALUN 2.379GHZ-2.507GHZ 4UFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.379GHZ-2.507GHZ 4UFBGA

BALUN 2.379GHZ-2.507GHZ 4UFBGA

Supplier's Site Datasheet
RF and Wireless - Balun BAL-CC25-01D3
BALUN 2.379GHZ-2.507GHZ 4UFBGA

BALUN 2.379GHZ-2.507GHZ 4UFBGA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number BAL-CC25-01D3 BAL-CC25-01D3
Product Name Balun RF and Wireless - Balun
Operating Frequency 2379 to 2507 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC2544 2.4GHz RF Value Line SoC with 32kB flash, USB, SPI and UART - CC2544RHBR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RFID, RF Access, Monitoring ICs - SRF55V10PNBX1SA2 - Quarktwin Technology Ltd.
Specs
Device Type Receiver
Features RoHS
View Details
2 suppliers