STMicroelectronics Balun - BAL-CC25-01D3 BAL-CC25-01D3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 037926-BAL-CC25-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.379GHz to 2.507GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 14° Insertion Loss (Max): 0.66dB Return Loss (Min): 19dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 037926-BAL-CC25-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.379GHz to 2.507GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 14° Insertion Loss (Max): 0.66dB Return Loss (Min): 19dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BAL-CC25-01D3 - 037926-BAL-CC25-01D3 - Win Source Electronics
Laguna Hills, CA, United States
Balun - BAL-CC25-01D3
037926-BAL-CC25-01D3
Balun - BAL-CC25-01D3 037926-BAL-CC25-01D3
Manufacturer: STMicroelectronics Win Source Part Number: 037926-BAL-CC25-01D3 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.379GHz to 2.507GHz Impedance - Unbalanced/Balanced: 50 / - Ohm Phase Difference: 14° Insertion Loss (Max): 0.66dB Return Loss (Min): 19dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037926-BAL-CC25-01D3
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.379GHz to 2.507GHz
Impedance - Unbalanced/Balanced: 50 / - Ohm
Phase Difference: 14°
Insertion Loss (Max): 0.66dB
Return Loss (Min): 19dB
Categories: RF/IF and RFID
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 037926-BAL-CC25-01D3
Product Name Balun - BAL-CC25-01D3
Frequency 2.38E9 to 2.51E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details