STMicroelectronics PMIC - PMIC - Power Management - Specialized - AVS1ACP08 AVS1ACP08

Description
Manufacturer: STMicroelectronics Win Source Part Number: 769365-AVS1ACP08 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Automatic Voltage Switch Operating Supply Voltage: 110VAC, 220VAC Family Name: AVS1A Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): R5541K001D-E2; DML10M8LDS-13; FPF1203LUCX; FPF1204BUCX; Introduction Date: August 21, 1995 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 769365-AVS1ACP08 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Automatic Voltage Switch Operating Supply Voltage: 110VAC, 220VAC Family Name: AVS1A Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): R5541K001D-E2; DML10M8LDS-13; FPF1203LUCX; FPF1204BUCX; Introduction Date: August 21, 1995 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AVS1ACP08 - 769365-AVS1ACP08 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AVS1ACP08
769365-AVS1ACP08
PMIC - PMIC - Power Management - Specialized - AVS1ACP08 769365-AVS1ACP08
Manufacturer: STMicroelectronics Win Source Part Number: 769365-AVS1ACP08 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Applications: Automatic Voltage Switch Operating Supply Voltage: 110VAC, 220VAC Family Name: AVS1A Categories: Integrated Circuits (ICs) Operating Supply Current: 30mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): R5541K001D-E2; DML10M8LDS-13; FPF1203LUCX; FPF1204BUCX; Introduction Date: August 21, 1995 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 769365-AVS1ACP08
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Automatic Voltage Switch
Operating Supply Voltage: 110VAC, 220VAC
Family Name: AVS1A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30mA
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): R5541K001D-E2; DML10M8LDS-13; FPF1203LUCX; FPF1204BUCX;
Introduction Date: August 21, 1995
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - AVS1ACP08 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AVS1ACP08
Power Management - Specialized AVS1ACP08
Automatic Voltage Switch PMIC 8-DIP

Automatic Voltage Switch PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 769365-AVS1ACP08 AVS1ACP08
Product Name PMIC - PMIC - Power Management - Specialized - AVS1ACP08 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details