STMicroelectronics PMIC - PMIC - Power Management - Specialized - AVS1AC AVS1AC

Description
Manufacturer: STMicroelectronics Win Source Part Number: 199539-AVS1AC Packaging: Tube/Rail Applications: Automatic Voltage Switch Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 110VAC, 220VAC Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 199539-AVS1AC Packaging: Tube/Rail Applications: Automatic Voltage Switch Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 110VAC, 220VAC Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AVS1AC - 199539-AVS1AC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AVS1AC
199539-AVS1AC
PMIC - PMIC - Power Management - Specialized - AVS1AC 199539-AVS1AC
Manufacturer: STMicroelectronics Win Source Part Number: 199539-AVS1AC Packaging: Tube/Rail Applications: Automatic Voltage Switch Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 110VAC, 220VAC Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 199539-AVS1AC
Packaging: Tube/Rail
Applications: Automatic Voltage Switch
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 110VAC, 220VAC
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 199539-AVS1AC
Product Name PMIC - PMIC - Power Management - Specialized - AVS1AC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467622 - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details