Manufacturer: STMicroelectronics
Win Source Part Number: 861814-AS11P2TLRQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 6-UFDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS11P2
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-14595-2, 497-14595-6, -497-14595-6, 497-14595-1, -497-14595-1, -497-14595-2
IC SWITCH SPDT X 1 1.2OHM 6DFN
IC ANLG SWITCH SGL SPDT 6QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 861814-AS11P2TLRQ | AS11P2TLRQ | AS11P2TLRQ |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AS11P2TLRQ | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |