STMicroelectronics, Inc. LED Drivers ALED6001TR

Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-15390-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-15390-1-ND
LED Drivers 497-15390-1-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
LED Drivers - 497-15390-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-15390-2-ND
LED Drivers 497-15390-2-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
LED Drivers - 497-15390-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-15390-6-ND
LED Drivers 497-15390-6-ND
LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1044403-ALED6001TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1044403-ALED6001TR
Integrated Circuits (ICs) - PMIC - LED Drivers 1044403-ALED6001TR
Win Source Part Number: 1044403-ALED6001TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: DC DC Controller Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 5.5V Voltage - Supply (Max): 36V Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-HTSSOP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): AL8805W5-7; AL8807MP-13; AL8807BQMP-13; NCL30160DR2G; HV9918K7-G; TL4242DRJR; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-15390-2,497-1539 0-6,497-15390-1 Base Product Number: ALED6001

Win Source Part Number: 1044403-ALED6001TR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 36V
Package / Case: 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): AL8805W5-7; AL8807MP-13; AL8807BQMP-13; NCL30160DR2G; HV9918K7-G; TL4242DRJR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15390-2,497-15390-6,497-15390-1
Base Product Number: ALED6001

Buy Now Datasheet
PMIC - LED Drivers - ALED6001TR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ALED6001TR
PMIC - LED Drivers ALED6001TR
IC LED DRIVER 16CH 16HTSSOP

IC LED DRIVER 16CH 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ALED6001TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ALED6001TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ALED6001TR
IC LED DRIVER CTRLR PWM 16HTSSOP

IC LED DRIVER CTRLR PWM 16HTSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-15390-1-ND 1044403-ALED6001TR ALED6001TR ALED6001TR
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2050H Li-Ion Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2050HSN-A508G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers
PMIC - LED Drivers - FAN5701UMP30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver ICs - 1219947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1250 milliamps
View Details