Manufacturer: STMicroelectronics
Win Source Part Number: 778479-ALED1642GWXTT
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Backlight
Mounting: SMD
Voltage - Output: 19V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Family Name: ALED1642GW
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP-EP
Voltage Supply MAX: 5.5V
Output Current per Channel: 40mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TC62D723FNG(EL,H); TC62D723FNG; TC62D723FNG(CELBH); TC62D723FNG(CELH);
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register PWM Dimming 40mA 24-TSSOP-EP
16 Channels LED driver with error detection, current gain control and 12/16 bit-PWM brightness control for automotive applications Product overview: ALED1642GWXTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 16 bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, 16-bit, 16 bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ALED1642GWXTTR can be used for catalog matching and distributor lookup.
STMicroelectronics ALED1642GWXTTR
STMicroelectronics ALED1642GWXTTR
STMicroelectronics, ALED1642GWXTTR
LED DRIVER, AEC-Q100, 30MHZ, HTSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:40mA; Output Voltage:19V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRVR LIN DIM 40MA 24TSSOP
IC LED DRVR LIN PWM 40MA 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 778479-ALED1642GWXTTR | 497-14590-1-ND | 137-ALED1642GWXTTR | 1889302P | 1889187 | 38Y7724 | ALED1642GWXTTR | ALED1642GWXTTR |
| Product Name | Board Mount LED Drivers - ALED1642GWXTTR | LED Drivers | Automotive 16-bit 16 bit LED Driver IC | LED Drivers | LED Drivers | Led Driver, Aec-Q100, 30Mhz, Htssop-24; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 19 volts | 19 volts | 19 volts | |||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||||
| Output Current | 40 milliamps | 40 milliamps | 40 milliamps |