STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers AIS328DQ

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336526-AIS328DQ Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Adjustable Bandwidth, Selectable Scale Standard Package: 490 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.4V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-QFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AIS328 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1336526-AIS328DQ Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Adjustable Bandwidth, Selectable Scale Standard Package: 490 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.4V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-QFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AIS328 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1336526-AIS328DQ - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1336526-AIS328DQ
Sensors, Transducers - Motion Sensors - Accelerometers 1336526-AIS328DQ
Manufacturer: STMicroelectronics Win Source Part Number: 1336526-AIS328DQ Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tray Type: Digital Features: Adjustable Bandwidth, Selectable Scale Standard Package: 490 Mounting: Surface Mount Output Type: I2C, SPI Bandwidth: 25Hz ~ 500Hz Axis: X, Y, Z Acceleration Range: ±2g, 4g, 8g Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g) Voltage - Supply: 2.4V ~ 3.6V Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 24-QFN ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AIS328 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1336526-AIS328DQ
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Packaging: Tray
Type: Digital
Features: Adjustable Bandwidth, Selectable Scale
Standard Package: 490
Mounting: Surface Mount
Output Type: I2C, SPI
Bandwidth: 25Hz ~ 500Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 4g, 8g
Sensitivity (LSB/g): 1020 (±2g) ~ 255 (±8g)
Voltage - Supply: 2.4V ~ 3.6V
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 24-QFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AIS328
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1336526-AIS328DQ
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007013-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 1500 Hz
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details