STMicroelectronics, Inc. Motion Sensors - Motion Sensors - Accelerometers - AIS326DQTR AIS326DQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1143198-AIS326DQTR Packaging: Reel - TR Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 28-QFN Exposed Pad Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 3 V ~ 3.6 V Bandwidth: 10Hz ~ 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g) Family Name: AIS326DQ Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 28-QFPN (7x7) Alternative Parts (Cross-Reference): KXTIK-1004; KXUD9-4100; ADXL312WACPZ-RL7; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1143198-AIS326DQTR Packaging: Reel - TR Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 28-QFN Exposed Pad Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 3 V ~ 3.6 V Bandwidth: 10Hz ~ 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g) Family Name: AIS326DQ Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 28-QFPN (7x7) Alternative Parts (Cross-Reference): KXTIK-1004; KXUD9-4100; ADXL312WACPZ-RL7; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - AIS326DQTR
1143198-AIS326DQTR
Motion Sensors - Motion Sensors - Accelerometers - AIS326DQTR 1143198-AIS326DQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1143198-AIS326DQTR Packaging: Reel - TR Type: Digital Operating Temperature Range: -40°C ~ 105°C (TA) Features: Adjustable Bandwidth, Selectable Scale Package: 28-QFN Exposed Pad Mounting: SMD Output Type: I2C, SPI Operating Supply Voltage: 3 V ~ 3.6 V Bandwidth: 10Hz ~ 640Hz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g) Family Name: AIS326DQ Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Manufacturer Package: 28-QFPN (7x7) Alternative Parts (Cross-Reference): KXTIK-1004; KXUD9-4100; ADXL312WACPZ-RL7; Introduction Date: March 08, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1143198-AIS326DQTR
Packaging: Reel - TR
Type: Digital
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Adjustable Bandwidth, Selectable Scale
Package: 28-QFN Exposed Pad
Mounting: SMD
Output Type: I2C, SPI
Operating Supply Voltage: 3 V ~ 3.6 V
Bandwidth: 10Hz ~ 640Hz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (LSB/g): 1024 (±2g) ~ 340 (±6g)
Family Name: AIS326DQ
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-QFPN (7x7)
Alternative Parts (Cross-Reference): KXTIK-1004; KXUD9-4100; ADXL312WACPZ-RL7;
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1143198-AIS326DQTR
Product Name Motion Sensors - Motion Sensors - Accelerometers - AIS326DQTR
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20004552-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
View Details