STMicroelectronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-21065LKS-240 ADSST-21065LKS-240

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1142295-ADSST-21065L KS-240 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1142295-ADSST-21065L KS-240 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-21065LKS-240
1142295-ADSST-21065LKS-240
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-21065LKS-240 1142295-ADSST-21065LKS-240
Manufacturer: STMicroelectronics Win Source Part Number: 1142295-ADSST-21065L KS-240 Manufacturer Homepage: www.st.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1142295-ADSST-21065LKS-240
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Number 1142295-ADSST-21065LKS-240
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-21065LKS-240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWTD4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
DSP (Digital Signal Processors) - DSPIC30F401220EML-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 44-VQFN Exposed Pad
Pin Count 44
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details