STMicroelectronics, Inc. Voltage Regulators - DC DC Switching Regulators A6985F

Description
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 497-15935-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
497-15935-5-ND
Voltage Regulators - DC DC Switching Regulators 497-15935-5-ND
"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"

"Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
A6985F
Switching Voltage Regulators A6985F
Switching Voltage Regulators 38 V 0.5 A synchronous step-down switching regulator with 30 uA quiescent current

Switching Voltage Regulators 38 V 0.5 A synchronous step-down switching regulator with 30 uA quiescent current

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - A6985F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
A6985F
Voltage Regulators - DC DC Switching Regulators A6985F
Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - A6985F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
A6985F
PMIC - Voltage Regulators - DC DC Switching Regulators A6985F
IC REG BUCK ADJ 500MA 16HTSSOP

IC REG BUCK ADJ 500MA 16HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - A6985F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
A6985F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators A6985F
IC REG BUCK ADJ 500MA 16HTSSOP

IC REG BUCK ADJ 500MA 16HTSSOP

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 497-15935-5-ND A6985F A6985F A6985F A6985F
Product Name Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification
Output Voltage 0.8500 to 38 volts 0.8500 to 38 volts 0.8500 volts
Unlock Full Specs
to access all available technical data