STMicroelectronics, Inc. IGBT Modules A2P75S12M3

Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2
Request a Quote Datasheet
Description
IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 497-17744-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
497-17744-ND
IGBT Modules 497-17744-ND
IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2

IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1339302-A2P75S12M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1339302-A2P75S12M3
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1339302-A2P75S12M3
Win Source Part Number: 1339302-A2P75S12M3 Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Package: Tray Standard Package: 18 Power - Max: 454.5 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: ACEPACK™ 2 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: A2P75 Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V

Win Source Part Number: 1339302-A2P75S12M3
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Tray
Standard Package: 18
Power - Max: 454.5 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 100 µA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: ACEPACK™ 2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: A2P75
Current - Collector (Ic) (Max): 75 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A
Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V

Buy Now Datasheet
Singapore, Singapore
1200V 75A 454500mW IGBT Transistor
297-A2P75S12M3
1200V 75A 454500mW IGBT Transistor 297-A2P75S12M3
Trans IGBT Module N-CH 1200V 75A 454500mW 15-Pin ACEPACK-2 Tray Product overview: A2P75S12M3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 454500mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 454500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A2P75S12M3 can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 1200V 75A 454500mW 15-Pin ACEPACK-2 Tray Product overview: A2P75S12M3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 454500mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 454500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A2P75S12M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
A2P75S12M3
IGBT Modules A2P75S12M3
IGBT Modules PTD HIGH VOLTAGE

IGBT Modules PTD HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - A2P75S12M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
A2P75S12M3
Discrete Semiconductor Products - Transistors - IGBTs A2P75S12M3
IGBT MOD 1200V 75A ACEPACK2

IGBT MOD 1200V 75A ACEPACK2

Supplier's Site
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Stmicroelectronics - 47AC8732 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Stmicroelectronics
47AC8732
Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Stmicroelectronics 47AC8732
IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:454.5W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 75A; Transistor Polarity:N Channel; DC Collector Current:75A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:454.5W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-17744-ND 1339302-A2P75S12M3 297-A2P75S12M3 A2P75S12M3 A2P75S12M3 47AC8732
Product Name IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1200V 75A 454500mW IGBT Transistor IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs Igbt, Module, N-Ch, 1.2Kv, 75A; Transistor Polarity Stmicroelectronics
Package Type Module SOT3 TO-3
Unlock Full Specs
to access all available technical data