STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules A2P75S12M3-F

Description
Win Source Part Number: 1339301-A2P75S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Package: Tray Standard Package: 18 Power - Max: 454.5 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: ACEPACK™ 2 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: A2P75 Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1339301-A2P75S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Package: Tray Standard Package: 18 Power - Max: 454.5 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: ACEPACK™ 2 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: A2P75 Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1339301-A2P75S12M3-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1339301-A2P75S12M3-F
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1339301-A2P75S12M3-F
Win Source Part Number: 1339301-A2P75S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Package: Tray Standard Package: 18 Power - Max: 454.5 W Configuration: Three Phase Inverter Input: Standard IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: ACEPACK™ 2 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: A2P75 Current - Collector (Ic) (Max): 75 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V

Win Source Part Number: 1339301-A2P75S12M3-F
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Package: Tray
Standard Package: 18
Power - Max: 454.5 W
Configuration: Three Phase Inverter
Input: Standard
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 100 µA
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: ACEPACK™ 2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: A2P75
Current - Collector (Ic) (Max): 75 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 75A
Input Capacitance (Cies) @ Vce: 4.7 nF @ 25 V

Buy Now Datasheet
IGBT Modules - 497-17745-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
497-17745-ND
IGBT Modules 497-17745-ND
IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2

IGBT Module Trench Field Stop Three Phase Inverter 1200V 75A 454.5W Chassis Mount ACEPACK™ 2

Buy Now Datasheet
Singapore, Singapore
1200V 75A 454500mW IGBT Transistor
297-A2P75S12M3-F
1200V 75A 454500mW IGBT Transistor 297-A2P75S12M3-F
Trans IGBT Module N-CH 1200V 75A 454500mW 33-Pin ACEPACK-2 Tray Product overview: A2P75S12M3-F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 454500mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 454500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A2P75S12M3-F can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 1200V 75A 454500mW 33-Pin ACEPACK-2 Tray Product overview: A2P75S12M3-F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 75A, 454500mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 75A, 454500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A2P75S12M3-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - A2P75S12M3-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
A2P75S12M3-F
Discrete Semiconductor Products - Transistors - IGBTs A2P75S12M3-F
IGBT MOD 1200V 75A ACEPACK2

IGBT MOD 1200V 75A ACEPACK2

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
A2P75S12M3-F
IGBT Modules A2P75S12M3-F
IGBT Modules PTD HIGH VOLTAGE

IGBT Modules PTD HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1339301-A2P75S12M3-F 497-17745-ND 297-A2P75S12M3-F A2P75S12M3-F A2P75S12M3-F
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules IGBT Modules 1200V 75A 454500mW IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
VCES 1200 volts
Unlock Full Specs
to access all available technical data