A2F20M65W3-FC is an ACEPACK 2 power module featuring a fourpack topology with third-generation silicon carbide MOSFETs, designed for high-efficiency DC-DC converters and solar inverters. It has a 650 V drain-source voltage rating, 23 mΩ typical on-resistance, and integrates an NTC temperature sensor and a 100 nF DC link capacitor. The module uses press-fit contact pins and measures 48.00 mm × 56.70 mm × 12.00 mm. It offers 2.5 kVrms isolation, operates with a junction temperature range of -40 °C to 150 °C, and has a thermal resistance of 0.98 °C/W. The device meets RoHS compliance and is packaged in a tray.
ACEPACK 2 POWER MODULE, FOURPACK
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-A2F20M65W3-FC-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | Module |