IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200V 35A 250W Chassis Mount ACEPACK™ 2
IGBT Modules ACEPACK 2 converter inverter brake, 1200 V, 35 A trench gate field-stop IGBT M series, soft diode and NTC
IGBT, MODULE, N-CH, 1.2KV, 35A; Transistor Polarity:N Channel; DC Collector Current:35A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:250W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes
IGBT MOD 1200V 35A 250W ACEPACK2
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-17756-ND | A2C35S12M3 | 52AC3528 | A2C35S12M3 |
| Product Name | IGBT Modules | IGBT Modules | Igbt, Module, N-Ch, 1.2Kv, 35A; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module | TO-3 |