STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules A1C15S12M3-F

Description
Win Source Part Number: 1355267-A1C15S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: Module Supplier Device Package: ACEPACK™ 1 Base Product Number: A1C15 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 15 A Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA Power - Max: 142.8 W Configuration: Three Phase Inverter with Brake Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Vce(on) (Max) @ Vge, Ic: 2.45V @ 15V, 15A Input Capacitance (Cies) @ Vce: 985 pF @ 25 V NTC Thermistor: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1355267-A1C15S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: Module Supplier Device Package: ACEPACK™ 1 Base Product Number: A1C15 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 15 A Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA Power - Max: 142.8 W Configuration: Three Phase Inverter with Brake Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Vce(on) (Max) @ Vge, Ic: 2.45V @ 15V, 15A Input Capacitance (Cies) @ Vce: 985 pF @ 25 V NTC Thermistor: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules - 1355267-A1C15S12M3-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
1355267-A1C15S12M3-F
Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1355267-A1C15S12M3-F
Win Source Part Number: 1355267-A1C15S12M3-F Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tray Product Status: Active Package / Case: Module Supplier Device Package: ACEPACK™ 1 Base Product Number: A1C15 Mounting Type: Chassis Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Current - Collector (Ic) (Max): 15 A Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector Cutoff (Max): 100 µA Power - Max: 142.8 W Configuration: Three Phase Inverter with Brake Input: Three Phase Bridge Rectifier IGBT Type: Trench Field Stop Vce(on) (Max) @ Vge, Ic: 2.45V @ 15V, 15A Input Capacitance (Cies) @ Vce: 985 pF @ 25 V NTC Thermistor: Yes

Win Source Part Number: 1355267-A1C15S12M3-F
Category: Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Package / Case: Module
Supplier Device Package: ACEPACK™ 1
Base Product Number: A1C15
Mounting Type: Chassis Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 15 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Cutoff (Max): 100 µA
Power - Max: 142.8 W
Configuration: Three Phase Inverter with Brake
Input: Three Phase Bridge Rectifier
IGBT Type: Trench Field Stop
Vce(on) (Max) @ Vge, Ic: 2.45V @ 15V, 15A
Input Capacitance (Cies) @ Vce: 985 pF @ 25 V
NTC Thermistor: Yes

Buy Now Datasheet
Singapore, Singapore
1200V 15A 142800mW IGBT Transistor
297-A1C15S12M3-F
1200V 15A 142800mW IGBT Transistor 297-A1C15S12M3-F
Trans IGBT Module N-CH 1200V 15A 142800mW 23-Pin ACEPACK-1 Tray Product overview: A1C15S12M3-F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A, 142800mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 15A, 142800mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A1C15S12M3-F can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 1200V 15A 142800mW 23-Pin ACEPACK-1 Tray Product overview: A1C15S12M3-F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A, 142800mW. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 15A, 142800mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-A1C15S12M3-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT Modules - 497-17737-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
497-17737-ND
IGBT Modules 497-17737-ND
IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200V 15A 142.8W Chassis Mount ACEPACK™ 1

IGBT Module Trench Field Stop Three Phase Inverter with Brake 1200V 15A 142.8W Chassis Mount ACEPACK™ 1

Buy Now Datasheet
Igbt, Module, N-Ch, 1.2Kv, 15A; Transistor Polarity Stmicroelectronics - 47AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Module, N-Ch, 1.2Kv, 15A; Transistor Polarity Stmicroelectronics
47AC8725
Igbt, Module, N-Ch, 1.2Kv, 15A; Transistor Polarity Stmicroelectronics 47AC8725
IGBT, MODULE, N-CH, 1.2KV, 15A; Transistor Polarity:N Channel; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:142.8W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

IGBT, MODULE, N-CH, 1.2KV, 15A; Transistor Polarity:N Channel; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:142.8W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Modules
A1C15S12M3-F
IGBT Modules A1C15S12M3-F
IGBT Modules PTD HIGH VOLTAGE

IGBT Modules PTD HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - A1C15S12M3-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
A1C15S12M3-F
Discrete Semiconductor Products - Transistors - IGBTs A1C15S12M3-F
IGBT MOD 1200V 15A ACEPACK1

IGBT MOD 1200V 15A ACEPACK1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1355267-A1C15S12M3-F 297-A1C15S12M3-F 497-17737-ND 47AC8725 A1C15S12M3-F A1C15S12M3-F
Product Name Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules 1200V 15A 142800mW IGBT Transistor IGBT Modules Igbt, Module, N-Ch, 1.2Kv, 15A; Transistor Polarity Stmicroelectronics IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data