STMicroelectronics, Inc. Flip Flops 74VHCT74ATTR

Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74VHCT74ATTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHCT74ATTR
858118-74VHCT74ATTR
Logic - Logic - Flip Flops - 74VHCT74ATTR 858118-74VHCT74ATTR
Manufacturer: STMicroelectronics Win Source Part Number: 858118-74VHCT74ATTR Series: 74VHCT Operating Temperature Range: -55°C ~ 125°C (TA) Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74VHCT74 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 858118-74VHCT74ATTR
Series: 74VHCT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHCT74
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74VHCT74ATTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHCT74ATTR
Logic - Flip Flops 74VHCT74ATTR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Flip Flops - 74VHCT74ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHCT74ATTR
Flip Flops 74VHCT74ATTR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHCT74ATTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHCT74ATTR
Integrated Circuits (ICs) - Logic - Flip Flops 74VHCT74ATTR
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74VHCT74ATTR-ND 858118-74VHCT74ATTR 74VHCT74ATTR 74VHCT74ATTR 74VHCT74ATTR
Product Name Flip Flops Logic - Logic - Flip Flops - 74VHCT74ATTR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 8.8 ns
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with reset; negative-edge trigger - 74HC107D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
6 suppliers
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LCCC
View Details