The 74VHCT32ATTR is a high-speed CMOS quad 2-input OR gate designed for low power consumption and high noise immunity. It operates within a voltage range of 4.5V to 5.5V and features a typical propagation delay of 5 ns at 5V. The device has a maximum supply current of 2 µA at 25°C, making it suitable for power-sensitive applications. It is compatible with TTL outputs, accepting input voltages from 0 to 7V, and includes power down protection on all inputs and outputs. The output can drive a minimum of 8 mA, ensuring robust performance in various circuit configurations. Additionally, the 74VHCT32ATTR has improved latch-up immunity and is equipped with ESD protection up to 2 kV, enhancing its reliability in demanding environments.
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-7153-1-ND | 74VHCT32ATTR | 74VHCT32ATTR | 74VHCT32ATTR |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 8 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA |