STMicroelectronics, Inc. Logic - Gates and Inverters 74VHCT05AMTR

Description
IC INVERTER OD 6CH 6-INP 14SO
Datasheet
Description
IC INVERTER OD 6CH 6-INP 14SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - 74VHCT05AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHCT05AMTR
Logic - Gates and Inverters 74VHCT05AMTR
IC INVERTER OD 6CH 6-INP 14SO

IC INVERTER OD 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74VHCT05AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHCT05AMTR
Gates and Inverters 74VHCT05AMTR
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 74VHCT05AMTR 74VHCT05AMTR
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter
Supply Voltage 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Operating Current 0.0020 mA 8 mA
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details