Manufacturer: STMicroelectronics
Win Source Part Number: 766080-74VHCT03AMTR
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
AHCT/VHCT SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SO-14 Product overview: 74VHCT03AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCT03AMTR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-SO
IC GATE NAND OD 4CH 2-INP 14SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 766080-74VHCT03AMTR | 705-74VHCT03AMTR | 74VHCT03AMTR | 74VHCT03AMTR |
| Product Name | Logic - Logic - Gates and Inverters - 74VHCT03AMTR | Quad Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 9.8 ns | 9.8 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA |