Manufacturer: STMicroelectronics
Win Source Part Number: 908344-74VHC594TTR
Series: 74VHC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VHC594
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 908344-74VHC594TTR | 74VHC594TTR-ND | 74VHC594TTR | 74VHC594TTR | 74VHC594TTR |
| Product Name | Logic - Logic - Shift Registers - 74VHC594TTR | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers |
| Package Type | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out |