IC FLIP FLOP HEX D-TYPE 16-TSSOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FLIP FLOP HEX D-TYPE 16-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC174TTR | 74VHC174TTR | 74VHC174TTR |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 2V ~ 5.5V | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Package Type | TSSOP; 16-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |