STMicroelectronics, Inc. Logic - Flip Flops 74VHC174MTR

Description
IC FF D-TYPE SNGL 6BIT 16SOP
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74VHC174MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC174MTR
Logic - Flip Flops 74VHC174MTR
IC FF D-TYPE SNGL 6BIT 16SOP

IC FF D-TYPE SNGL 6BIT 16SOP

Supplier's Site Datasheet
Flip Flops - 74VHC174MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHC174MTR
Flip Flops 74VHC174MTR
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74VHC174MTR 74VHC174MTR
Product Name Logic - Flip Flops Flip Flops
fMAX 120 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GXX - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
6 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers