STMicroelectronics, Inc. Gates and Inverters 74VHC05MTR

Description
Inverter IC 6 Channel Open Drain 14-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Drain 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC05MTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC05MTR-ND
Gates and Inverters 74VHC05MTR-ND
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC05MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC05MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC05MTR
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site
Logic - Gates and Inverters - 74VHC05MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC05MTR
Logic - Gates and Inverters 74VHC05MTR
IC INVERTER OD 6CH 6-INP 14SO

IC INVERTER OD 6CH 6-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74VHC05MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC05MTR
Gates and Inverters 74VHC05MTR
Inverter IC 6 Channel Open Drain 14-SO

Inverter IC 6 Channel Open Drain 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC05MTR-ND 74VHC05MTR 74VHC05MTR 74VHC05MTR
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Output Type Open Drain
Inputs 1 1
Propagation Delay 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details
Gates and Inverters - 74AHCT08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details