NAND Gate IC 4 Channel Open Drain 14-SO
IC GATE NAND OD 4CH 2-INP 14SO
NAND Gate IC 4 Channel Open Drain 14-SO
IC GATE NAND 4CH 2-INP 14SO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74VHC03MTR-ND | 74VHC03MTR | 74VHC03MTR | 74VHC03MTR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Output Type | Open Drain | |||
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns |