STMicroelectronics, Inc. Gates and Inverters 74VHC00MTR

Description
NAND Gate IC 4 Channel 14-SO
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC00MTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74VHC00MTR-ND
Gates and Inverters 74VHC00MTR-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-74VHC00MTR
Quad 5.5V Logic IC 705-74VHC00MTR
Quad 2-Input NAND Gate, 74VHC CMOS, SOP-14, 5.5V Product overview: 74VHC00MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC00MTR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 74VHC CMOS, SOP-14, 5.5V Product overview: 74VHC00MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC00MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74VHC00MTR - 198268-74VHC00MTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74VHC00MTR
198268-74VHC00MTR
Logic - Logic - Gates and Inverters - 74VHC00MTR 198268-74VHC00MTR
Manufacturer: STMicroelectronics Win Source Part Number: 198268-74VHC00MTR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 198268-74VHC00MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74VHC00MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74VHC00MTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74VHC00MTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
IC GATE NAND 4CH 2-INP 14-SO - 761-74VHC00MTR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-SO
761-74VHC00MTR
IC GATE NAND 4CH 2-INP 14-SO 761-74VHC00MTR
IC GATE NAND 4CH 2-INP 14-SO

IC GATE NAND 4CH 2-INP 14-SO

Supplier's Site
Gates and Inverters - 74VHC00MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC00MTR
Gates and Inverters 74VHC00MTR
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC00MTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC00MTR
Logic - Gates and Inverters 74VHC00MTR
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74VHC00MTR-ND 705-74VHC00MTR 198268-74VHC00MTR 74VHC00MTR 761-74VHC00MTR 74VHC00MTR 74VHC00MTR
Product Name Gates and Inverters Quad 5.5V Logic IC Logic - Logic - Gates and Inverters - 74VHC00MTR Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14-SO Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 5.5V 5.5V 2 V ~ 5.5 V -3.3V; 3V; 3.3V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 2 2 2 2 2
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual I/O Arbiter - MYXAP54RHC486/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers