STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TBR 74VCXHQ163245TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 198267-74VCXHQ163245 TBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 198267-74VCXHQ163245 TBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TBR - 198267-74VCXHQ163245TBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TBR
198267-74VCXHQ163245TBR
Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TBR 198267-74VCXHQ163245TBR
Manufacturer: STMicroelectronics Win Source Part Number: 198267-74VCXHQ163245 TBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 198267-74VCXHQ163245TBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 42-TFBGA (4x3.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
8-bit Dual Interface Transceiver IC - 704-74VCXHQ163245TBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Dual Interface Transceiver IC
704-74VCXHQ163245TBR
8-bit Dual Interface Transceiver IC 704-74VCXHQ163245TBR
ALVC/VCX/A SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PBGA42, MICRO, TFBGA-42 Product overview: 74VCXHQ163245TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCXHQ163245TBR can be used for catalog matching and distributor lookup.

ALVC/VCX/A SERIES, DUAL 8-BIT TRANSCEIVER, TRUE OUTPUT, PBGA42, MICRO, TFBGA-42 Product overview: 74VCXHQ163245TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Dual, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCXHQ163245TBR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 198267-74VCXHQ163245TBR 704-74VCXHQ163245TBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VCXHQ163245TBR 8-bit Dual Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 704-54AC244/SSA-R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers