Manufacturer: STMicroelectronics
Win Source Part Number: 142077-74VCXH1632245
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 42-TFBGA (4x3.5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
ALVC/VCX/A SERIES, 16-BIT TRANSCEIVER, TRUE OUTPUT, PBGA42, MICRO, TFBGA-42 Product overview: 74VCXH1632245TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCXH1632245TBR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 142077-74VCXH1632245TBR | 704-74VCXH1632245TBR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - 74VCXH1632245TBR | 16-bit Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |
| Supply Voltage | Other; 1.6 V ~ 3.6 V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |