D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 858082-74VCX16373TTR
Series: 74VCX
Operating Temperature Range: -55°C ~ 125°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74VCX16373
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1096-2, 497-1096-2-NDR, 497-1096-1, 497-1096-1-NDR
IC LATCH 16BIT LV D 48-TSSOP
IC LATCH 16BIT LV D 48-TSSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 497-1096-2-ND | 858082-74VCX16373TTR | 74VCX16373TTR | 74VCX16373TTR | 74VCX16373TTR |
| Product Name | Latches | Logic - Logic - Latches - 74VCX16373TTR | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.8V ~ 3.6V | 3.6V | 3.6V; 1.8V ~ 3.6V | ||
| Low-level Output Current (Sink) | 6 mA | 6 mA |