STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245TBR 74VCX1632245TBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 007402-74VCX1632245T BR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 007402-74VCX1632245T BR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245TBR - 007402-74VCX1632245TBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245TBR
007402-74VCX1632245TBR
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245TBR 007402-74VCX1632245TBR
Manufacturer: STMicroelectronics Win Source Part Number: 007402-74VCX1632245T BR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 42-TFBGA (4x3.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 007402-74VCX1632245TBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 42-TFBGA (4x3.5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit Interface Transceiver IC - 704-74VCX1632245TBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Interface Transceiver IC
704-74VCX1632245TBR
16-bit Interface Transceiver IC 704-74VCX1632245TBR
16-Bit Bidirectional Transceiver, 3-State, TFBGA, CMOS Logic IC Product overview: 74VCX1632245TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCX1632245TBR can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Transceiver, 3-State, TFBGA, CMOS Logic IC Product overview: 74VCX1632245TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCX1632245TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 007402-74VCX1632245TBR 704-74VCX1632245TBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245TBR 16-bit Interface Transceiver IC
Device Type Transceiver Transceiver
Supply Voltage Other; 1.6 V ~ 3.6 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1907051 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details