STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245LBR 74VCX1632245LBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1009810-74VCX1632245 LBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 54-TFBGA (8x5.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1009810-74VCX1632245 LBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 54-TFBGA (8x5.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245LBR - 1009810-74VCX1632245LBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245LBR
1009810-74VCX1632245LBR
Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245LBR 1009810-74VCX1632245LBR
Manufacturer: STMicroelectronics Win Source Part Number: 1009810-74VCX1632245 LBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 54-TFBGA (8x5.5) Supply Voltage - Operating: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1009810-74VCX1632245LBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 54-TFBGA (8x5.5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
16-bit Interface Transceiver IC - 704-74VCX1632245LBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Interface Transceiver IC
704-74VCX1632245LBR
16-bit Interface Transceiver IC 704-74VCX1632245LBR
16-Bit Bidirectional Transceiver, 3-State, TFBGA, CMOS Logic IC Product overview: 74VCX1632245LBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCX1632245LBR can be used for catalog matching and distributor lookup.

16-Bit Bidirectional Transceiver, 3-State, TFBGA, CMOS Logic IC Product overview: 74VCX1632245LBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VCX1632245LBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - 74VCX1632245LBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
74VCX1632245LBR
Drivers, Receivers, Transceivers 74VCX1632245LBR
IC TRANSCEIVER 54TFBGA

IC TRANSCEIVER 54TFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1009810-74VCX1632245LBR 704-74VCX1632245LBR 74VCX1632245LBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VCX1632245LBR 16-bit Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver
Supply Voltage Other; 1.6 V ~ 3.6 V Other; 1.65V ~ 2.7V, 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details