STMicroelectronics, Inc. Latches 74V1T77STR

Description
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 497-1294-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74V1T77STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74V1T77STR
Integrated Circuits (ICs) - Logic - Latches 74V1T77STR
IC LATCH SGL D-TYPE SOT23-5

IC LATCH SGL D-TYPE SOT23-5

Supplier's Site
Logic - Latches - 74V1T77STR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74V1T77STR
Logic - Latches 74V1T77STR
IC LATCH SGL D-TYPE SOT23-5

IC LATCH SGL D-TYPE SOT23-5

Supplier's Site Datasheet
Latches - 74V1T77STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74V1T77STR
Latches 74V1T77STR
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 497-1294-2-ND 74V1T77STR 74V1T77STR 74V1T77STR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Quad S-R Latch - 54279/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type S-R
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details