Inverter IC 1 Channel SOT-23-5
1-Input Inverter Gate, CMOS, SOT-23, 5.5V, 7.7ns PD Product overview: 74V1T04STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1T04STR can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel SOT-23-5
SINGLE INVERTER, 5-SOT-23; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:74V1T04; Logic IC Family:74V; Supply Voltage Min:4.5V; Output Current:8mA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1283-2-ND | 705-74V1T04STR | 74V1T04STR | 74V1T04STR | 74V1T04STR | 57P6018 |
| Product Name | Gates and Inverters | 5.5V SOT-23 Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Single Inverter, 5-Sot-23; Logic Function Stmicroelectronics |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.7 ns | 7.7 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |