Win Source Part Number: 1162388-74AHCU04BQ,1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCU
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.3V ~ 1.1V
Logic Level - High: 1.7V ~ 4.4V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-7877-6,1727-787
Base Product Number: 74AHCU04
IC INVERTER 6CH 1-INP 14DHVQFN Product overview: 74AHCU04BQ,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCU04BQ,115 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Inverter IC 6 Channel 14-DHVQFN (2.5x3)
IC INVERTER 6CH 1-INP 14DHVQFN
IC INVERTER 6CH 6-INP 14DHVQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1162388-74AHCU04BQ,115 | 705-74AHCU04BQ,115 | 1727-7877-2-ND | 74AHCU04BQ,115 | 74AHCU04BQ,115 | 74AHCU04BQ,115 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2V ~ 5.5V | 5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7 ns | 7 ns | 7 ns | |||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |