STMicroelectronics, Inc. Logic - Logic - Latches - 74V1G77STR 74V1G77STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 095692-74V1G77STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 095692-74V1G77STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74V1G77STR
095692-74V1G77STR
Logic - Logic - Latches - 74V1G77STR 095692-74V1G77STR
Manufacturer: STMicroelectronics Win Source Part Number: 095692-74V1G77STR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Standard Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.8ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 095692-74V1G77STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Standard
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.8ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 497-1275-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

Buy Now Datasheet
Latches - 74V1G77STR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74V1G77STR
Latches 74V1G77STR
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-23-5

Buy Now Datasheet
Logic - Latches - 74V1G77STR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74V1G77STR
Logic - Latches 74V1G77STR
IC LATCH SGL D-TYPE SOT23-5

IC LATCH SGL D-TYPE SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74V1G77STR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74V1G77STR
Integrated Circuits (ICs) - Logic - Latches 74V1G77STR
IC LATCH SGL D-TYPE SOT23-5

IC LATCH SGL D-TYPE SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 095692-74V1G77STR 497-1275-2-ND 74V1G77STR 74V1G77STR 74V1G77STR
Product Name Logic - Logic - Latches - 74V1G77STR Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 4.8 ns 4.8 ns 4.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 74LVCH16373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
SN54AC373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755501SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Quad Latch - 10533/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 59.6 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details