STMicroelectronics, Inc. Latches 74V1G77CTR

Description
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74V1G77CTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74V1G77CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74V1G77CTR
Integrated Circuits (ICs) - Logic - Latches 74V1G77CTR
IC LATCH D-TYPE SGL SOT323-5

IC LATCH D-TYPE SGL SOT323-5

Supplier's Site
Logic - Latches - 74V1G77CTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74V1G77CTR
Logic - Latches 74V1G77CTR
IC LATCH D-TYPE SGL SOT323-5

IC LATCH D-TYPE SGL SOT323-5

Supplier's Site Datasheet
Latches - 74V1G77CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74V1G77CTR
Latches 74V1G77CTR
D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5

D-Type Transparent Latch 1 Channel 1:1 IC Standard SOT-323-5

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74V1G77CTR-ND 74V1G77CTR 74V1G77CTR 74V1G77CTR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics Standard
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373D,653 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74LVCH162373ADGG118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
SN74LVCH16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVCH16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details