2-Input OR Gate, CMOS, SOT-23, 5.5V Max Product overview: 74V1G32STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74V1G32STR can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 120966-74V1G32STR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC GATE OR 1CH 2-INP SOT23-5
OR Gate IC 1 Channel SOT-23-5
IC GATE OR 1CH 2-INP SOT23-5
IC GATE OR 1CH 2-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74V1G32STR | 497-1271-2-ND | 120966-74V1G32STR | 74V1G32STR | 74V1G32STR | 74V1G32STR | 74V1G32STR |
| Product Name | 5.5V SOT-23 Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74V1G32STR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | NOT; OR | OR; OR Gate | OR | OR; OR Gate |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |