Schmitt Trigger Inverter IC, 1-Input, CMOS, SOT-23-5, 15.6ns Product overview: 74LX1G14STR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G14STR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LX1G14STR | 497-1256-2-ND | 74LX1G14STR | 74LX1G14STR | 74LX1G14STR |
| Product Name | SOT-23 Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 15.6 ns | 6.2 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |