STMicroelectronics Logic - Logic - Gates and Inverters - 74LX1G04STR 74LX1G04STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1009751-74LX1G04STR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G04MDBVREP; NC7SZ04M5X_F40; PI74STX1G04TX; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Medical
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1009751-74LX1G04STR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G04MDBVREP; NC7SZ04M5X_F40; PI74STX1G04TX; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LX1G04STR - 1009751-74LX1G04STR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LX1G04STR
1009751-74LX1G04STR
Logic - Logic - Gates and Inverters - 74LX1G04STR 1009751-74LX1G04STR
Manufacturer: STMicroelectronics Win Source Part Number: 1009751-74LX1G04STR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G04MDBVREP; NC7SZ04M5X_F40; PI74STX1G04TX; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Medical

Manufacturer: STMicroelectronics
Win Source Part Number: 1009751-74LX1G04STR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G04MDBVREP; NC7SZ04M5X_F40; PI74STX1G04TX;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Medical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1009751-74LX1G04STR
Product Name Logic - Logic - Gates and Inverters - 74LX1G04STR
Package Type SOT; SOT23; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
RF Amplifiers - BGAH1A10E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9309501MEA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details