1-Input Inverter Gate, CMOS, SOT-323, 5.5V, 4.2ns Product overview: 74LX1G04CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G04CTR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 007362-74LX1G04CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Family Name: 74LX1G04
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVCE1G04SE-7; SN74LVC1G04DCKT; SN74LVC1G04QDCKRQ1; SN74LVC1G04DCKR;
Introduction Date: March 26, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC INVERTER 1CH 1-INP SOT323-5
Inverter IC 1 Channel SOT-323-5
IC INVERTER 1CH 1-INP SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LX1G04CTR | 497-4027-2-ND | 007362-74LX1G04CTR | 74LX1G04CTR | 74LX1G04CTR | 74LX1G04CTR |
| Product Name | 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LX1G04CTR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.2 ns | 4.2 ns | 4.2 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |