NOR Gate IC 1 Channel SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1009749-74LX1G02CTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-323-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G02DCKR; 74LVC1G02SE-7; TC7SZ02FU(TE85L,F);
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices, Embedded Design & Development, Computers & Computer Peripherals, Wireless
TTL/H/L SERIES, 2-INPUT NOR GATE, PDSO5, SOT-323, 5 PIN Product overview: 74LX1G02CTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LX1G02CTR can be used for catalog matching and distributor lookup.
IC GATE NOR 1CH 2-INP SOT323-5
IC GATE NOR 1CH 2-INP SOT323-5
NOR Gate IC 1 Channel SOT-323-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-6961-2-ND | 1009749-74LX1G02CTR | 705-74LX1G02CTR | 74LX1G02CTR | 74LX1G02CTR | 74LX1G02CTR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LX1G02CTR | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.7 ns | 3.7 ns | 3.7 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |