STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX16244TTR 74LVX16244TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765929-74LVX16244TTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVX16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVX16244T; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765929-74LVX16244TTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVX16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVX16244T; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX16244TTR - 765929-74LVX16244TTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX16244TTR
765929-74LVX16244TTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX16244TTR 765929-74LVX16244TTR
Manufacturer: STMicroelectronics Win Source Part Number: 765929-74LVX16244TTR Series: 74LVX Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 2 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Part Status: Obsolete(EOL) Family Name: 74LVX16244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): 74LVX16244T; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765929-74LVX16244TTR
Series: 74LVX
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Part Status: Obsolete(EOL)
Family Name: 74LVX16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): 74LVX16244T;
Introduction Date: February 11, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 765929-74LVX16244TTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVX16244TTR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details