Manufacturer: STMicroelectronics
Win Source Part Number: 139676-74LVX132MTR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 9ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Quad 2-Input NAND Schmitt Trigger IC, SOP-14, CMOS Product overview: 74LVX132MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX132MTR can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMIT 4CH 2IN 14SO
IC GATE NAND SCHMIT 4CH 2IN 14SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 139676-74LVX132MTR | 497-1084-2-ND | 705-74LVX132MTR | 74LVX132MTR | 74LVX132MTR | 74LVX132MTR |
| Product Name | Logic - Logic - Gates and Inverters - 74LVX132MTR | Gates and Inverters | Quad Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V | 3.6V | 2.2V (Low), 0.9V (High) | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9 ns | 9 ns | 10 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |