NAND Gate IC 4 Channel 14-SO
LV/LV-A/LVX/H SERIES, QUAD 2-INPUT NAND GATE, PDSO14, SOP-14 Product overview: 74LVX00MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX00MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1009688-74LVX00MTR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 3.3V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.8 V
Logic Level - High: 1.5 V to 2.4 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVQ00SCX; 74LVQ00MTR; 74LVQ00M;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1080-2-ND | 705-74LVX00MTR | 1009688-74LVX00MTR | 74LVX00MTR | 74LVX00MTR | 74LVX00MTR |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - 74LVX00MTR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 1.5V ~ 2.4V (Low), 0.5V ~ 0.8V (High) |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |