OR Gate IC 4 Channel 14-SO
LVQ SERIES, QUAD 2-INPUT OR GATE, PDSO14, SO-14 Product overview: 74LVQ32MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVQ32MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 765824-74LVQ32MTR
Series: 74LVQ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74LVQ32SC; 74LVQ32MTR; 74LVQ32M; 74LVX32M;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ32MTR-ND | 705-74LVQ32MTR | 765824-74LVQ32MTR | 74LVQ32MTR | 74LVQ32MTR | 74LVQ32MTR |
| Product Name | Gates and Inverters | Quad Logic IC | Logic - Logic - Gates and Inverters - 74LVQ32MTR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 2V (Low), 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 8 ns | 8 ns | 8 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |