STMicroelectronics, Inc. Gates and Inverters 74LVC86ATTR

Description
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LVC86ATTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC86ATTR-ND
Gates and Inverters 74LVC86ATTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC86ATTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC86ATTR
Logic - Gates and Inverters 74LVC86ATTR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC86ATTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC86ATTR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC86ATTR
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - 74LVC86ATTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC86ATTR
Gates and Inverters 74LVC86ATTR
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC86ATTR-ND 74LVC86ATTR 74LVC86ATTR 74LVC86ATTR
Product Name Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type XOR NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Inputs 2 2
Propagation Delay 5 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 7705327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Not
Supply Voltage 5.5 v
Logic Family CMOS; Not
View Details