STMicroelectronics, Inc. Logic - Logic - Latches - 74LVC573AMTR 74LVC573AMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 858049-74LVC573AMTR Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC573 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1077-1, 497-1077-2, -497-1077-2, -497-1077-1, 497-1077-6-NDR, 497-1077-1-NDR, 1805-74LVC573AMDKR, 497-1077-2-NDR, 1805-74LVC573AMTR, 1805-74LVC573AMCT, -497-1077-6, 497-1077-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 858049-74LVC573AMTR Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC573 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1077-1, 497-1077-2, -497-1077-2, -497-1077-1, 497-1077-6-NDR, 497-1077-1-NDR, 1805-74LVC573AMDKR, 497-1077-2-NDR, 1805-74LVC573AMTR, 1805-74LVC573AMCT, -497-1077-6, 497-1077-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC573AMTR
858049-74LVC573AMTR
Logic - Logic - Latches - 74LVC573AMTR 858049-74LVC573AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 858049-74LVC573AMTR Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC573 Categories: Integrated Circuits (ICs) Case / Package: 20-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-1077-1, 497-1077-2, -497-1077-2, -497-1077-1, 497-1077-6-NDR, 497-1077-1-NDR, 1805-74LVC573AMDKR, 497-1077-2-NDR, 1805-74LVC573AMTR, 1805-74LVC573AMCT, -497-1077-6, 497-1077-6

Manufacturer: STMicroelectronics
Win Source Part Number: 858049-74LVC573AMTR
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVC573
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1077-1, 497-1077-2, -497-1077-2, -497-1077-1, 497-1077-6-NDR, 497-1077-1-NDR, 1805-74LVC573AMDKR, 497-1077-2-NDR, 1805-74LVC573AMTR, 1805-74LVC573AMCT, -497-1077-6, 497-1077-6

Buy Now Datasheet
Latches - 497-1077-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 74LVC573AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Logic - Latches - 74LVC573AMTR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC573AMTR
Logic - Latches 74LVC573AMTR
IC LATCH OCTAL D-TYPE 20-SOIC

IC LATCH OCTAL D-TYPE 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVC573AMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC573AMTR
Integrated Circuits (ICs) - Logic - Latches 74LVC573AMTR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 858049-74LVC573AMTR 497-1077-2-ND 74LVC573AMTR 74LVC573AMTR 74LVC573AMTR
Product Name Logic - Logic - Latches - 74LVC573AMTR Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type 20-SO "20-SOIC (0.295"", 7.50mm Width)"; SOIC 20-SOIC (0.295\", 7.50mm Width); SOIC
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Unlock Full Specs
to access all available technical data

Similar Products

Quad R/S latch with 3-state outputs - HEF4043BT,653 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Operating Temperature 85 C (185 F)
View Details
6 suppliers
CD4508B CMOS Dual 4-Bit Latch - CD4508BE - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Logic - Latches - 74ALVCH16373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
8-Bit Addressable Latch - 54LS259/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details