Quad 2-Input OR Gate, 74LVC CMOS, SOP, 3.6V, 5ns Product overview: 74LVC32AMTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC32AMTR can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1132972-74LVC32AMTR
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Family Part Number: 74LVC32
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5ns at 3.3V, 50pF
IC GATE OR 4CH 2-INP 14SO
IC GATE OR 4CH 2-INP 14SO
OR Gate IC 4 Channel 14-SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC32AMTR | 74LVC32AMTR-ND | 1132972-74LVC32AMTR | 74LVC32AMTR | 74LVC32AMTR | 74LVC32AMTR |
| Product Name | Quad 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVC32AMTR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |