STMicroelectronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR 74LVC245AMTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 765724-74LVC245AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 765724-74LVC245AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR - 765724-74LVC245AMTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR
765724-74LVC245AMTR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR 765724-74LVC245AMTR
Manufacturer: STMicroelectronics Win Source Part Number: 765724-74LVC245AMTR Series: 74LVC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 765724-74LVC245AMTR
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVC245AMTR
Buffers, Drivers, Receivers, Transceivers 74LVC245AMTR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765724-74LVC245AMTR 74LVC245AMTR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC245AMTR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details